onsemi Schottky 12 A 120 V Diode and Rectifier NTS12120MFST1G

Description
Trench Schottky Rectifier, Low VF, 12 A, 120 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS12120MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS12120MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Low VF, 12 A, 120 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS12120MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS12120MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 12 A 120 V Diode and Rectifier
280-NTS12120MFST1G
Schottky 12 A 120 V Diode and Rectifier 280-NTS12120MFST1G
Trench Schottky Rectifier, Low VF, 12 A, 120 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS12120MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS12120MFST1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Low VF, 12 A, 120 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS12120MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS12120MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1209491-NTS12120MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1209491-NTS12120MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1209491-NTS12120MFST1G
Win Source Part Number: 1209491-NTS12120MFST 1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 830 mV @ 12 A Current - Reverse Leakage @ Vr: 55 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-NTS12120MFST1G- OS,ONSONSNTS12120MFS T1G Base Product Number: NTS12120 Product Status: Obsolete

Win Source Part Number: 1209491-NTS12120MFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 830 mV @ 12 A
Current - Reverse Leakage @ Vr: 55 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-NTS12120MFST1G-OS,ONSONSNTS12120MFST1G
Base Product Number: NTS12120
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - NTS12120MFST1G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NTS12120MFST1G-ND
Single Diodes NTS12120MFST1G-ND
Diode Schottky 120V 12A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 120V 12A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NTS12120MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS12120MFST1G
Single Diodes NTS12120MFST1G
DIODE SCHOTTKY 120V 12A 5DFN

DIODE SCHOTTKY 120V 12A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS12120MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS12120MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NTS12120MFST1G
DIODE SCHOTTKY 120V 12A 5DFN

DIODE SCHOTTKY 120V 12A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTS12120MFST1G
Schottky Diodes & Rectifiers NTS12120MFST1G
Schottky Diodes & Rectifiers 12A 120V LOW VF TRENCH R

Schottky Diodes & Rectifiers 12A 120V LOW VF TRENCH R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NTS12120MFST1G 1209491-NTS12120MFST1G NTS12120MFST1G-ND NTS12120MFST1G NTS12120MFST1G NTS12120MFST1G
Product Name Schottky 12 A 120 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads SO-8
RoHS Compliant RoHS
IO 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC1203 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details