onsemi Single Diodes NTS12100EMFST1G

Description
Diode Schottky 100V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 100V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NTS12100EMFST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 12A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1140349-NTS12100EMFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1140349-NTS12100EMFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1140349-NTS12100EMFST1G
Win Source Part Number: 1140349-NTS12100EMFS T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 730 mV @ 12 A Current - Reverse Leakage @ Vr: 55 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ,NTS12100EMFST1G-ND, 488-NTS12100EMFST1GT R,488-NTS12100EMFST1 GCT,488-NTS12100EMFS T1GDKR Base Product Number: NTS12100 Product Status: Obsolete

Win Source Part Number: 1140349-NTS12100EMFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 12 A
Current - Reverse Leakage @ Vr: 55 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ,NTS12100EMFST1G-ND,488-NTS12100EMFST1GTR,488-NTS12100EMFST1GCT,488-NTS12100EMFST1GDKR
Base Product Number: NTS12100
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky 12A 100V Diode and Rectifier
280-NTS12100EMFST1G
Schottky 12A 100V Diode and Rectifier 280-NTS12100EMFST1G
Trench Schottky Rectifier Very Low Leakage 12A, 100V, 1500-REEL Product overview: NTS12100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS12100EMFST1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier Very Low Leakage 12A, 100V, 1500-REEL Product overview: NTS12100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS12100EMFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTS12100EMFST1G
Schottky Diodes & Rectifiers NTS12100EMFST1G
Schottky Diodes & Rectifiers LOW LEAKAGE 12A 100V TRE

Schottky Diodes & Rectifiers LOW LEAKAGE 12A 100V TRE

Buy Now Datasheet
Single Diodes - NTS12100EMFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS12100EMFST1G
Single Diodes NTS12100EMFST1G
DIODE SCHOTTKY 100V 12A 5DFN

DIODE SCHOTTKY 100V 12A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS12100EMFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS12100EMFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NTS12100EMFST1G
DIODE SCHOTTKY 100V 12A 5DFN

DIODE SCHOTTKY 100V 12A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 488-NTS12100EMFST1GTR-ND 1140349-NTS12100EMFST1G 280-NTS12100EMFST1G NTS12100EMFST1G NTS12100EMFST1G NTS12100EMFST1G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 12A 100V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package 8-PowerTDFN, 5 Leads Tape and Reel 8-PowerTDFN, 5 Leads
VF 0.7300 volts 0.7300 volts 0.7300 volts
Unlock Full Specs
to access all available technical data