onsemi Schottky 10A 45V Diode and Rectifier NTS1045MFST1G

Description
Trench Schottky Rectifier Low Forward Voltage 10A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS1045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS1045MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier Low Forward Voltage 10A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS1045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS1045MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 10A 45V Diode and Rectifier
280-NTS1045MFST1G
Schottky 10A 45V Diode and Rectifier 280-NTS1045MFST1G
Trench Schottky Rectifier Low Forward Voltage 10A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS1045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS1045MFST1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier Low Forward Voltage 10A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS1045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS1045MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NTS1045MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 45V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NTS1045MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 45V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Diodes, Rectifiers - Single - NTS1045MFST1G - 849540-NTS1045MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NTS1045MFST1G
849540-NTS1045MFST1G
Diodes, Rectifiers - Single - NTS1045MFST1G 849540-NTS1045MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 849540-NTS1045MFST1G Series: Automotive, AEC-Q101 Features: Diode 45 V Package: Reel - TR Family Name: NTS1045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NTS1045MFST1GOSTR, NTS1045MFST1GOSDKR, NTS1045MFST1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 849540-NTS1045MFST1G
Series: Automotive, AEC-Q101
Features: Diode 45 V
Package: Reel - TR
Family Name: NTS1045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NTS1045MFST1GOSTR, NTS1045MFST1GOSDKR, NTS1045MFST1GOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS1045MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS1045MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NTS1045MFST1G
DIODE SCHOTTKY 45V 10A 5DFN

DIODE SCHOTTKY 45V 10A 5DFN

Supplier's Site
Single Diodes - NTS1045MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS1045MFST1G
Single Diodes NTS1045MFST1G
DIODE SCHOTTKY 45V 10A 5DFN

DIODE SCHOTTKY 45V 10A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTS1045MFST1G
Schottky Diodes & Rectifiers NTS1045MFST1G
Schottky Diodes & Rectifiers 45V 10A TRENCH RECTIFIER

Schottky Diodes & Rectifiers 45V 10A TRENCH RECTIFIER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NTS1045MFST1G NTS1045MFST1GOSCT-ND 849540-NTS1045MFST1G NTS1045MFST1G NTS1045MFST1G NTS1045MFST1G
Product Name Schottky 10A 45V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - NTS1045MFST1G Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel 8-PowerTDFN, 5 Leads SO-8 FL
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data