Low Forward Voltage Trench Schottky Rectifier, 10 A, 100 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTS10100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS10100MFST3G can be used for catalog matching and distributor lookup.
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer: ON Semiconductor
Win Source Part Number: 790862-NTS10100MFST3
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 70μA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: NTS10100MFS
Categories: Discrete Semiconductor Products
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): NTS10100MFST1G;
Introduction Date: April 25, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers LOW VF 10A 100V TRENCH S
DIODE SCHOTTKY 100V 10A 5DFN
DIODE SCHOTTKY 100V 10A 5DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NTS10100MFST3G | NTS10100MFST3GTR-ND | 790862-NTS10100MFST3G | NTS10100MFST3G | NTS10100MFST3G | NTS10100MFST3G |
| Product Name | Schottky 10 A 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NTS10100MFST3G | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Cut Tape | SO-8 | 8-PowerTDFN, 5 Leads | |||
| RoHS Compliant | RoHS | |||||
| IO | 10 amps |