onsemi Single Diodes NTS10100MFST1G

Description
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NTS10100MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
Schottky 10 A 100 V Diode and Rectifier
280-NTS10100MFST1G
Schottky 10 A 100 V Diode and Rectifier 280-NTS10100MFST1G
Low Forward Voltage Trench Schottky Rectifier, 10 A, 100 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS10100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS10100MFST1G can be used for catalog matching and distributor lookup.

Low Forward Voltage Trench Schottky Rectifier, 10 A, 100 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS10100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS10100MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 988153-NTS10100MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
988153-NTS10100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 988153-NTS10100MFST1G
Win Source Part Number: 988153-NTS10100MFST1 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 720 mV @ 10 A Current - Reverse Leakage @ Vr: 70 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NTS10100MFST1GOSCT,N TS10100MFST1G-ND,NTS 10100MFST1GOSDKR,NTS 10100MFST1GOSTR Base Product Number: NTS10100 Product Status: Obsolete

Win Source Part Number: 988153-NTS10100MFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 10 A
Current - Reverse Leakage @ Vr: 70 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NTS10100MFST1GOSCT,NTS10100MFST1G-ND,NTS10100MFST1GOSDKR,NTS10100MFST1GOSTR
Base Product Number: NTS10100
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS10100MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS10100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NTS10100MFST1G
DIODE SCHOTTKY 100V 10A 5DFN

DIODE SCHOTTKY 100V 10A 5DFN

Supplier's Site
Single Diodes - NTS10100MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS10100MFST1G
Single Diodes NTS10100MFST1G
DIODE SCHOTTKY 100V 10A 5DFN

DIODE SCHOTTKY 100V 10A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number NTS10100MFST1GOSTR-ND 280-NTS10100MFST1G 988153-NTS10100MFST1G NTS10100MFST1G NTS10100MFST1G
Product Name Single Diodes Schottky 10 A 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data