The NTR5198NLT3G is a single N-channel MOSFET in a SOT-23 surface-mount package designed for low-conduction-loss applications. It has a drain-to-source voltage rating of 60 V and a continuous drain current of 2.2 A at 25 °C, reducing to 1.6 A at 100 °C. The device exhibits a typical on-resistance of 155 mΩ at 10 V gate voltage and 205 mΩ at 4.5 V, enabling logic-level gate drive compatibility. It is Pb-free, halogen-free, and RoHS compliant, with a power dissipation rating of 1.5 W at 25 °C. The junction and storage temperature range is from -55 °C to 150 °C.
SINGLE N CHANNEL LOGIC LEVEL POW
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTR5198NLT3G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |