onsemi Single FETs, MOSFETs NTR5198NLT1G

Description
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTR5198NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR5198NLT1GOSCT-ND
Single FETs, MOSFETs NTR5198NLT1GOSCT-ND
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR5198NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR5198NLT1GOSDKR-ND
Single FETs, MOSFETs NTR5198NLT1GOSDKR-ND
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR5198NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR5198NLT1GOSTR-ND
Single FETs, MOSFETs NTR5198NLT1GOSTR-ND
N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 1.7A (Ta) 900mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR5198NLT1G - 1084016-NTR5198NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR5198NLT1G
1084016-NTR5198NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR5198NLT1G 1084016-NTR5198NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084016-NTR5198NLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 2.8nC @ 4.5V Max Input Capacitance: 182pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084016-NTR5198NLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 2.8nC @ 4.5V
Max Input Capacitance: 182pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 155 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 2.2A SOT-23 MOSFET Transistor
278-NTR5198NLT1G
N-Channel 60V 2.2A SOT-23 MOSFET Transistor 278-NTR5198NLT1G
N-Channel JFET, 60V, 2.2A, 155mΩ, SOT-23 Product overview: NTR5198NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR5198NLT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 2.2A, 155mΩ, SOT-23 Product overview: NTR5198NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR5198NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 2.2A, 150Deg C, 1.5W; Channel Type Onsemi - 49Y1205 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.2A, 150Deg C, 1.5W; Channel Type Onsemi
49Y1205
Mosfet, N-Ch, 60V, 2.2A, 150Deg C, 1.5W; Channel Type Onsemi 49Y1205
MOSFET, N-CH, 60V, 2.2A, 150DEG C, 1.5W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, N-CH, 60V, 2.2A, 150DEG C, 1.5W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR5198NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR5198NLT1G
Single FETs, MOSFETs NTR5198NLT1G
MOSFET N-CH 60V 1.7A SOT23-3

MOSFET N-CH 60V 1.7A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 60V 2.2A 155mOhm SGL N-CH

MOSFET Pwr MOSFET 60V 2.2A 155mOhm SGL N-CH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR5198NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR5198NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR5198NLT1G
MOSFET N-CH 60V 1.7A SOT23-3

MOSFET N-CH 60V 1.7A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTR5198NLT1G
Triode/MOS Tube/Transistor >> MOSFETs NTR5198NLT1G
60V 1.7A 155mΩ@10V,1A 900mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 1.7A 155mΩ@10V,1A 900mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTR5198NLT1GOSCT-ND 1084016-NTR5198NLT1G 278-NTR5198NLT1G 49Y1205 NTR5198NLT1G NTR5198NLT1G NTR5198NLT1G NTR5198NLT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR5198NLT1G N-Channel 60V 2.2A SOT-23 MOSFET Transistor Mosfet, N-Ch, 60V, 2.2A, 150Deg C, 1.5W; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
V(BR)DSS 60 volts 60 volts 60 volts
PD 900 milliwatts 1500 milliwatts 1500 milliwatts 900 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4610-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers