onsemi MOSFETs NTR4502PT1G

Description
MOSFET P-Ch 30V 1.95A Low Rds SOT23
Request a Quote Datasheet
Description
MOSFET P-Ch 30V 1.95A Low Rds SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7737897 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7737897
MOSFETs 7737897
MOSFET P-Ch 30V 1.95A Low Rds SOT23

MOSFET P-Ch 30V 1.95A Low Rds SOT23

Supplier's Site
MOSFETs - 7737897P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7737897P
MOSFETs 7737897P
MOSFET P-Ch 30V 1.95A Low Rds SOT23

MOSFET P-Ch 30V 1.95A Low Rds SOT23

Supplier's Site
MOSFETs - 1631137 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631137
MOSFETs 1631137
MOSFET P-Ch 30V 1.95A Low Rds SOT23

MOSFET P-Ch 30V 1.95A Low Rds SOT23

Supplier's Site
Single FETs, MOSFETs - NTR4502PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4502PT1GOSCT-ND
Single FETs, MOSFETs NTR4502PT1GOSCT-ND
P-Channel 30V 1.13A (Ta) 400mW (Tj) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.13A (Ta) 400mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4502PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4502PT1GOSTR-ND
Single FETs, MOSFETs NTR4502PT1GOSTR-ND
P-Channel 30V 1.13A (Ta) 400mW (Tj) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.13A (Ta) 400mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4502PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4502PT1GOSDKR-ND
Single FETs, MOSFETs NTR4502PT1GOSDKR-ND
P-Channel 30V 1.13A (Ta) 400mW (Tj) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.13A (Ta) 400mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4502PT1G - 025827-NTR4502PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4502PT1G
025827-NTR4502PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4502PT1G 025827-NTR4502PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025827-NTR4502PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.13A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.95A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025827-NTR4502PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.95A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Industrial

Buy Now Datasheet
Singapore, Singapore
30V 1.13A SOT-23 MOSFET Transistor
278-NTR4502PT1G
30V 1.13A SOT-23 MOSFET Transistor 278-NTR4502PT1G
P-CH MOSFET 30V 1.13A SOT-23 Product overview: NTR4502PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.13A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.13A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4502PT1G can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 1.13A SOT-23 Product overview: NTR4502PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.13A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.13A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4502PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR4502PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR4502PT1G
Single FETs, MOSFETs NTR4502PT1G
MOSFET P-CH 30V 1.13A SOT23-3

MOSFET P-CH 30V 1.13A SOT23-3

Supplier's Site Datasheet
P Channel Mosfet, -30V, -1.95A, Sot-23, Full Reel; Channel Type Onsemi - 98H0966 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, -1.95A, Sot-23, Full Reel; Channel Type Onsemi
98H0966
P Channel Mosfet, -30V, -1.95A, Sot-23, Full Reel; Channel Type Onsemi 98H0966
P CHANNEL MOSFET, -30V, -1.95A, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.95A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.25W RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, -1.95A, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.95A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.25W RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 1.95A, Sot-23; Channel Type Onsemi - 10N9589 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 1.95A, Sot-23; Channel Type Onsemi
10N9589
P Channel Mosfet, -30V, 1.95A, Sot-23; Channel Type Onsemi 10N9589
P CHANNEL MOSFET, -30V, 1.95A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.95A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 1.95A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.95A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V -1.95A P-Channel

MOSFET -30V -1.95A P-Channel

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTR4502PT1G
Triode/MOS Tube/Transistor >> MOSFETs NTR4502PT1G
30V 1.13A 400mW 200mΩ@10V,1.95A 3V@250uA P Channel SOT-23 MOSFETs ROHS

30V 1.13A 400mW 200mΩ@10V,1.95A 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR4502PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR4502PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR4502PT1G
MOSFET P-CH 30V 1.13A SOT23-3

MOSFET P-CH 30V 1.13A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7737897 7737897P NTR4502PT1GOSCT-ND 025827-NTR4502PT1G 278-NTR4502PT1G NTR4502PT1G 98H0966 10N9589 NTR4502PT1G NTR4502PT1G NTR4502PT1G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4502PT1G 30V 1.13A SOT-23 MOSFET Transistor Single FETs, MOSFETs P Channel Mosfet, -30V, -1.95A, Sot-23, Full Reel; Channel Type Onsemi P Channel Mosfet, -30V, 1.95A, Sot-23; Channel Type Onsemi MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
100V 120A MOSFET Transistor - 278-AUIRFS4310Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers