Manufacturer: ON Semiconductor
Win Source Part Number: 1084009-NTR4170NT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 4.76nC @ 4.5V
Max Input Capacitance: 432pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 55 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
N-Channel 30V 2.4A (Ta) 480mW (Ta) Surface Mount SOT-23-3 (TO-236)
Single N−Channel Power MOSFET 30V, 3.1A, 55mΩ, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: NTR4170NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4170NT3G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 3.2A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1084009-NTR4170NT3G | NTR4170NT3G-ND | 278-NTR4170NT3G | NTR4170NT3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4170NT3G | Single FETs, MOSFETs | 30V 3.1A SOT-23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 480 milliwatts | 480 milliwatts |