onsemi N-Channel 30V 2.4A SOT-23 MOSFET Transistor NTR4170NT1G

Description
N-Channel JFET, 30V, 2.4A, 64mΩ, SOT-23 Product overview: NTR4170NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4170NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 2.4A, 64mΩ, SOT-23 Product overview: NTR4170NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4170NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 2.4A SOT-23 MOSFET Transistor
278-NTR4170NT1G
N-Channel 30V 2.4A SOT-23 MOSFET Transistor 278-NTR4170NT1G
N-Channel JFET, 30V, 2.4A, 64mΩ, SOT-23 Product overview: NTR4170NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4170NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 2.4A, 64mΩ, SOT-23 Product overview: NTR4170NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4170NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1841067 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841067
MOSFETs 1841067
NFET SOT23 30V 4A 55MO TR

NFET SOT23 30V 4A 55MO TR

Supplier's Site
MOSFETs - 1841305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841305
MOSFETs 1841305
NFET SOT23 30V 4A 55MO TR

NFET SOT23 30V 4A 55MO TR

Supplier's Site
MOSFETs - 1841305P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841305P
MOSFETs 1841305P
NFET SOT23 30V 4A 55MO TR

NFET SOT23 30V 4A 55MO TR

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4170NT1G - 084263-NTR4170NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4170NT1G
084263-NTR4170NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4170NT1G 084263-NTR4170NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 084263-NTR4170NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480mW (Ta) Family Name: NTR4170N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 4.76nC @ 4.5V Max Input Capacitance: 432pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 55 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): BSS306NL6327HTSA1; AO3424; ZXMN3A14FTC; Introduction Date: June 11, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 084263-NTR4170NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480mW (Ta)
Family Name: NTR4170N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 4.76nC @ 4.5V
Max Input Capacitance: 432pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 55 mOhm @ 3.2A, 10V
Alternative Parts (Cross-Reference): BSS306NL6327HTSA1; AO3424; ZXMN3A14FTC;
Introduction Date: June 11, 2008
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - NTR4170NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4170NT1GOSDKR-ND
Single FETs, MOSFETs NTR4170NT1GOSDKR-ND
N-Channel 30V 2.4A (Ta) 480mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.4A (Ta) 480mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4170NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4170NT1GOSCT-ND
Single FETs, MOSFETs NTR4170NT1GOSCT-ND
N-Channel 30V 2.4A (Ta) 480mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.4A (Ta) 480mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4170NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4170NT1GOSTR-ND
Single FETs, MOSFETs NTR4170NT1GOSTR-ND
N-Channel 30V 2.4A (Ta) 480mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 2.4A (Ta) 480mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Mosfet, N-Ch, 30V, 2.4A, Sot-23-3; Transistor Polarity Onsemi - 81Y7056 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2.4A, Sot-23-3; Transistor Polarity Onsemi
81Y7056
Mosfet, N-Ch, 30V, 2.4A, Sot-23-3; Transistor Polarity Onsemi 81Y7056
MOSFET, N-CH, 30V, 2.4A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 2.4A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 4A, Sot-23, Full Reel; Channel Type Onsemi - 05R9180 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 4A, Sot-23, Full Reel; Channel Type Onsemi
05R9180
N Channel Mosfet, 30V, 4A, Sot-23, Full Reel; Channel Type Onsemi 05R9180
N CHANNEL MOSFET, 30V, 4A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 4A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 4A, Sot-23; Channel Type Onsemi - 08R4025 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 4A, Sot-23; Channel Type Onsemi
08R4025
N Channel Mosfet, 30V, 4A, Sot-23; Channel Type Onsemi 08R4025
N CHANNEL MOSFET, 30V, 4A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 4A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR4170NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR4170NT1G
Single FETs, MOSFETs NTR4170NT1G
MOSFET N-CH 30V SOT23-3

MOSFET N-CH 30V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTR4170NT1G 1841067 1841305P 084263-NTR4170NT1G NTR4170NT1GOSDKR-ND 81Y7056 05R9180 NTR4170NT1G
Product Name N-Channel 30V 2.4A SOT-23 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4170NT1G Single FETs, MOSFETs Mosfet, N-Ch, 30V, 2.4A, Sot-23-3; Transistor Polarity Onsemi N Channel Mosfet, 30V, 4A, Sot-23, Full Reel; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 480 milliwatts 480 milliwatts 480 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data