onsemi Single FETs, MOSFETs NTR4101PT1G

Description
P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTR4101PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4101PT1GOSCT-ND
Single FETs, MOSFETs NTR4101PT1GOSCT-ND
P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4101PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4101PT1GOSDKR-ND
Single FETs, MOSFETs NTR4101PT1GOSDKR-ND
P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4101PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4101PT1GOSTR-ND
Single FETs, MOSFETs NTR4101PT1GOSTR-ND
P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4101PT1G - 025823-NTR4101PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4101PT1G
025823-NTR4101PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4101PT1G 025823-NTR4101PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025823-NTR4101PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 420mW (Ta) Family Name: NTR4101P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 675pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 85 mOhm @ 1.6A, 4.5V Alternative Parts (Cross-Reference): DMG3413L-7; AO3423L; AO3419; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025823-NTR4101PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 420mW (Ta)
Family Name: NTR4101P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 675pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 85 mOhm @ 1.6A, 4.5V
Alternative Parts (Cross-Reference): DMG3413L-7; AO3423L; AO3419;
Introduction Date: October 23, 2003
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Industrial

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V 3.2A SOT-23 MOSFET Transistor
278-NTR4101PT1G
P-Channel -20V 3.2A SOT-23 MOSFET Transistor 278-NTR4101PT1G
P-Channel JFET, -20V, 3.2A, 85mΩ, SOT-23 Product overview: NTR4101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4101PT1G can be used for catalog matching and distributor lookup.

P-Channel JFET, -20V, 3.2A, 85mΩ, SOT-23 Product overview: NTR4101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 3.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 3.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4101PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 6889152 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889152
MOSFETs 6889152
onsemi NTR4101PT1G MOSFET

onsemi NTR4101PT1G MOSFET

Supplier's Site
MOSFETs - 1035071 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1035071
MOSFETs 1035071
onsemi NTR4101PT1G MOSFET

onsemi NTR4101PT1G MOSFET

Supplier's Site
MOSFETs - 6889152P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889152P
MOSFETs 6889152P
onsemi NTR4101PT1G MOSFET

onsemi NTR4101PT1G MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V -3.2A P-Channel

MOSFET -20V -3.2A P-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR4101PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR4101PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR4101PT1G
MOSFET P-CH 20V 1.8A SOT23-3

MOSFET P-CH 20V 1.8A SOT23-3

Supplier's Site
P Channel Mosfet, -20V, -3.2A Sot-23; Channel Type Onsemi - 10P1661 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, -3.2A Sot-23; Channel Type Onsemi
10P1661
P Channel Mosfet, -20V, -3.2A Sot-23; Channel Type Onsemi 10P1661
P CHANNEL MOSFET, -20V, -3.2A SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:720mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, -3.2A SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:720mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 3.2A Sot-23, Full Reel; Channel Type Onsemi - 88H5127 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 3.2A Sot-23, Full Reel; Channel Type Onsemi
88H5127
P Channel Mosfet, -20V, 3.2A Sot-23, Full Reel; Channel Type Onsemi 88H5127
P CHANNEL MOSFET, -20V, 3.2A SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:730mW RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 3.2A SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:730mW RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P, 20V, Sot-23; Transistor Polarity Onsemi - 58M9927 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, 20V, Sot-23; Transistor Polarity Onsemi
58M9927
Mosfet, P, 20V, Sot-23; Transistor Polarity Onsemi 58M9927
MOSFET, P, 20V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:3.2A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-720mV; Power Dissipation RoHS Compliant: Yes

MOSFET, P, 20V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:3.2A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-720mV; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTR4101PT1G
Triode/MOS Tube/Transistor >> MOSFETs NTR4101PT1G
20V 3.2A 85mΩ@4.5V,1.6A 420mW 1.2V@250uA P Channel SOT-23 MOSFETs ROHS

20V 3.2A 85mΩ@4.5V,1.6A 420mW 1.2V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR4101PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR4101PT1G
Single FETs, MOSFETs NTR4101PT1G
MOSFET P-CH 20V 1.8A SOT23-3

MOSFET P-CH 20V 1.8A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTR4101PT1GOSCT-ND 025823-NTR4101PT1G 278-NTR4101PT1G 6889152 6889152P NTR4101PT1G NTR4101PT1G 10P1661 88H5127 58M9927 NTR4101PT1G NTR4101PT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4101PT1G P-Channel -20V 3.2A SOT-23 MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -20V, -3.2A Sot-23; Channel Type Onsemi P Channel Mosfet, -20V, 3.2A Sot-23, Full Reel; Channel Type Onsemi Mosfet, P, 20V, Sot-23; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 20 volts 20 volts 20 volts
PD 420 milliwatts 730 milliwatts 730 milliwatts 420 milliwatts 420 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details