onsemi N-Channel 30V 500mA SOT-23 MOSFET Transistor NTR4003NT3G

Description
N-Channel JFET, 30V, 500mA, 1.5Ω, SOT-23 Product overview: NTR4003NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 500mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 500mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4003NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 500mA, 1.5Ω, SOT-23 Product overview: NTR4003NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 500mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 500mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4003NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 500mA SOT-23 MOSFET Transistor
278-NTR4003NT3G
N-Channel 30V 500mA SOT-23 MOSFET Transistor 278-NTR4003NT3G
N-Channel JFET, 30V, 500mA, 1.5Ω, SOT-23 Product overview: NTR4003NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 500mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 500mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4003NT3G can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 500mA, 1.5Ω, SOT-23 Product overview: NTR4003NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 500mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 500mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4003NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7804742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804742
MOSFETs 7804742
onsemi NTR4003NT3G MOSFET

onsemi NTR4003NT3G MOSFET

Supplier's Site
MOSFETs - 7804742P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804742P
MOSFETs 7804742P
onsemi NTR4003NT3G MOSFET

onsemi NTR4003NT3G MOSFET

Supplier's Site
MOSFETs - 1216308 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216308
MOSFETs 1216308
onsemi NTR4003NT3G MOSFET

onsemi NTR4003NT3G MOSFET

Supplier's Site
Single FETs, MOSFETs - NTR4003NT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4003NT3GOSTR-ND
Single FETs, MOSFETs NTR4003NT3GOSTR-ND
N-Channel 30V 500mA (Ta) 690mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 500mA (Ta) 690mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4003NT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4003NT3GOSDKR-ND
Single FETs, MOSFETs NTR4003NT3GOSDKR-ND
N-Channel 30V 500mA (Ta) 690mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 500mA (Ta) 690mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4003NT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4003NT3GOSCT-ND
Single FETs, MOSFETs NTR4003NT3GOSCT-ND
N-Channel 30V 500mA (Ta) 690mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 500mA (Ta) 690mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4003NT3G - 1084008-NTR4003NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4003NT3G
1084008-NTR4003NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4003NT3G 1084008-NTR4003NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1084008-NTR4003NT3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 690mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 1.15nC @ 5V Max Input Capacitance: 21pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1084008-NTR4003NT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 690mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 1.15nC @ 5V
Max Input Capacitance: 21pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 30V .56A 1500M

MOSFET NFET 30V .56A 1500M

Buy Now Datasheet
N Channel Mosfet, 30V, 560Ma Sot-23; Channel Type Onsemi - 09R9671 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 560Ma Sot-23; Channel Type Onsemi
09R9671
N Channel Mosfet, 30V, 560Ma Sot-23; Channel Type Onsemi 09R9671
N CHANNEL MOSFET, 30V, 560mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:560mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 560mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:560mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 560Ma Sot-23, Full Reel; Channel Type Onsemi - 27M2767 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 560Ma Sot-23, Full Reel; Channel Type Onsemi
27M2767
N Channel Mosfet, 30V, 560Ma Sot-23, Full Reel; Channel Type Onsemi 27M2767
N CHANNEL MOSFET, 30V, 560mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:560mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Power Dissipation:830mW RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 560mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:560mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Power Dissipation:830mW RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 560 Ma, 30 V, 1.5 Ohm, 4 V, 800 Mv Rohs Compliant Onsemi - 94T5892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 560 Ma, 30 V, 1.5 Ohm, 4 V, 800 Mv Rohs Compliant Onsemi
94T5892
Mosfet Transistor, N Channel, 560 Ma, 30 V, 1.5 Ohm, 4 V, 800 Mv Rohs Compliant Onsemi 94T5892
MOSFET Transistor, N Channel, 560 mA, 30 V, 1.5 ohm, 4 V, 800 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 560 mA, 30 V, 1.5 ohm, 4 V, 800 mV RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTR4003NT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR4003NT3G
Single FETs, MOSFETs NTR4003NT3G
MOSFET N-CH 30V 500MA SOT23-3

MOSFET N-CH 30V 500MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR4003NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR4003NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR4003NT3G
MOSFET N-CH 30V 500MA SOT23-3

MOSFET N-CH 30V 500MA SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTR4003NT3G
Triode/MOS Tube/Transistor >> MOSFETs NTR4003NT3G
30V 500mA 690mW 1.5Ω@4V,10mA 1.4V@250uA N Channel SOT-23 MOSFETs ROHS

30V 500mA 690mW 1.5Ω@4V,10mA 1.4V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTR4003NT3G 7804742 7804742P NTR4003NT3GOSTR-ND 1084008-NTR4003NT3G NTR4003NT3G 09R9671 27M2767 94T5892 NTR4003NT3G NTR4003NT3G NTR4003NT3G
Product Name N-Channel 30V 500mA SOT-23 MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4003NT3G MOSFET N Channel Mosfet, 30V, 560Ma Sot-23; Channel Type Onsemi N Channel Mosfet, 30V, 560Ma Sot-23, Full Reel; Channel Type Onsemi Mosfet Transistor, N Channel, 560 Ma, 30 V, 1.5 Ohm, 4 V, 800 Mv Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 830 milliwatts 690 milliwatts 830 milliwatts 690 milliwatts 690 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 1.15 nC @ 5 V SOT23
Unlock Full Specs
to access all available technical data