onsemi MOSFETs NTR3C21NZT1G

Description
onsemi NTR3C21NZT1G MOSFET
Request a Quote Datasheet
Description
onsemi NTR3C21NZT1G MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1841066 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841066
MOSFETs 1841066
onsemi NTR3C21NZT1G MOSFET

onsemi NTR3C21NZT1G MOSFET

Supplier's Site
MOSFETs - 1841282 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841282
MOSFETs 1841282
onsemi NTR3C21NZT1G MOSFET

onsemi NTR3C21NZT1G MOSFET

Supplier's Site
MOSFETs - 1841282P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841282P
MOSFETs 1841282P
onsemi NTR3C21NZT1G MOSFET

onsemi NTR3C21NZT1G MOSFET

Supplier's Site
Single FETs, MOSFETs - NTR3C21NZT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR3C21NZT1GOSDKR-ND
Single FETs, MOSFETs NTR3C21NZT1GOSDKR-ND
N-Channel 20V 3.6A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.6A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR3C21NZT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR3C21NZT1GOSTR-ND
Single FETs, MOSFETs NTR3C21NZT1GOSTR-ND
N-Channel 20V 3.6A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.6A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR3C21NZT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR3C21NZT1GOSCT-ND
Single FETs, MOSFETs NTR3C21NZT1GOSCT-ND
N-Channel 20V 3.6A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.6A (Ta) 470mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 3.6A MOSFET Transistor
278-NTR3C21NZT1G
N-Channel 20V 3.6A MOSFET Transistor 278-NTR3C21NZT1G
Single N-Channel Power MOSFET 20V, 3.6A, 24mΩ, 3000-REEL Product overview: NTR3C21NZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR3C21NZT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 20V, 3.6A, 24mΩ, 3000-REEL Product overview: NTR3C21NZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR3C21NZT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3C21NZT1G - 1084007-NTR3C21NZT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3C21NZT1G
1084007-NTR3C21NZT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3C21NZT1G 1084007-NTR3C21NZT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084007-NTR3C21NZT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 470mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.8nC @ 4.5V Max Input Capacitance: 1540pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 24 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084007-NTR3C21NZT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 470mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17.8nC @ 4.5V
Max Input Capacitance: 1540pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 24 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 20V, 3.6A, 150Deg C, 0.47W; Channel Type Onsemi - 50AC6503 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 3.6A, 150Deg C, 0.47W; Channel Type Onsemi
50AC6503
Mosfet, N-Ch, 20V, 3.6A, 150Deg C, 0.47W; Channel Type Onsemi 50AC6503
MOSFET, N-CH, 20V, 3.6A, 150DEG C, 0.47W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:470mW RoHS Compliant: Yes

MOSFET, N-CH, 20V, 3.6A, 150DEG C, 0.47W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:470mW RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20 V SANYO T6 NCH IN

MOSFET 20 V SANYO T6 NCH IN

Buy Now Datasheet
Single FETs, MOSFETs - NTR3C21NZT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR3C21NZT1G
Single FETs, MOSFETs NTR3C21NZT1G
MOSFET N-CH 20V 3.6A SOT23-3

MOSFET N-CH 20V 3.6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR3C21NZT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR3C21NZT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR3C21NZT1G
MOSFET N-CH 20V 3.6A SOT23-3

MOSFET N-CH 20V 3.6A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1841066 1841282P NTR3C21NZT1GOSDKR-ND 278-NTR3C21NZT1G 1084007-NTR3C21NZT1G 50AC6503 NTR3C21NZT1G NTR3C21NZT1G NTR3C21NZT1G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 20V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3C21NZT1G Mosfet, N-Ch, 20V, 3.6A, 150Deg C, 0.47W; Channel Type Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data