The NTR3161N is a 20 V, single N-channel MOSFET for power switching in DC-DC conversion and battery management applications. It is packaged in a SOT-23 case measuring 2.90 mm × 1.30 mm × 1.00 mm. The device has a maximum continuous drain current of 3.3 A at 25°C and a drain-source on-resistance of 50 mΩ at 4.5 V gate drive. Maximum gate-source voltage is ±8 V, and the junction temperature range is -55°C to 150°C. It meets RoHS standards and is halide-free. Thermal resistance from junction to ambient is 260 °C/W under steady-state conditions.
20 V, 4.0 A, 50 MOHM SINGLE N-CH
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTR3161NT3G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |