onsemi 8V 3.7A SOT-23 MOSFET Transistor NTR2101PT1G

Description
P-CH MOSFET 8V 3.7A SOT-23 Product overview: NTR2101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR2101PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 8V 3.7A SOT-23 Product overview: NTR2101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR2101PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 3.7A SOT-23 MOSFET Transistor
278-NTR2101PT1G
8V 3.7A SOT-23 MOSFET Transistor 278-NTR2101PT1G
P-CH MOSFET 8V 3.7A SOT-23 Product overview: NTR2101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR2101PT1G can be used for catalog matching and distributor lookup.

P-CH MOSFET 8V 3.7A SOT-23 Product overview: NTR2101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR2101PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7905274P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7905274P
MOSFETs 7905274P
MOSFET Transistor P-ch 8V 3.7A SOT-23

MOSFET Transistor P-ch 8V 3.7A SOT-23

Supplier's Site
MOSFETs - 7905274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7905274
MOSFETs 7905274
MOSFET Transistor P-ch 8V 3.7A SOT-23

MOSFET Transistor P-ch 8V 3.7A SOT-23

Supplier's Site
MOSFETs - 1629612 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1629612
MOSFETs 1629612
MOSFET Transistor P-ch 8V 3.7A SOT-23

MOSFET Transistor P-ch 8V 3.7A SOT-23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR2101PT1G - 025821-NTR2101PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR2101PT1G
025821-NTR2101PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR2101PT1G 025821-NTR2101PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025821-NTR2101PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 960mW (Ta) Family Name: NTR2101P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 8V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1173pF @ 4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 52 mOhm @ 3.5A, 4.5V Alternative Parts (Cross-Reference): Si2305DS-E3; SI2305DS-T3; SI2305DS-TI-E3; Introduction Date: June 15, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025821-NTR2101PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 960mW (Ta)
Family Name: NTR2101P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 8V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1173pF @ 4V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 52 mOhm @ 3.5A, 4.5V
Alternative Parts (Cross-Reference): Si2305DS-E3; SI2305DS-T3; SI2305DS-TI-E3;
Introduction Date: June 15, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - NTR2101PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR2101PT1GOSCT-ND
Single FETs, MOSFETs NTR2101PT1GOSCT-ND
P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR2101PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR2101PT1GOSDKR-ND
Single FETs, MOSFETs NTR2101PT1GOSDKR-ND
P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR2101PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR2101PT1GOSTR-ND
Single FETs, MOSFETs NTR2101PT1GOSTR-ND
P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
P Channel Mosfet, -8V, 3.7A, Sot-23; Channel Type Onsemi - 45J2174 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 3.7A, Sot-23; Channel Type Onsemi
45J2174
P Channel Mosfet, -8V, 3.7A, Sot-23; Channel Type Onsemi 45J2174
P CHANNEL MOSFET, -8V, 3.7A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 3.7A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -8V, 3.7A, Sot-23, Full Reel; Channel Type Onsemi - 85W3190 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 3.7A, Sot-23, Full Reel; Channel Type Onsemi
85W3190
P Channel Mosfet, -8V, 3.7A, Sot-23, Full Reel; Channel Type Onsemi 85W3190
P CHANNEL MOSFET, -8V, 3.7A, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:1VRoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 3.7A, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:1VRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTR2101PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR2101PT1G
Single FETs, MOSFETs NTR2101PT1G
MOSFET P-CH 8V SOT23-3

MOSFET P-CH 8V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -8V 3.7A P-Channel

MOSFET -8V 3.7A P-Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTR2101PT1G 7905274P 7905274 025821-NTR2101PT1G NTR2101PT1GOSCT-ND 45J2174 NTR2101PT1G NTR2101PT1G
Product Name 8V 3.7A SOT-23 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR2101PT1G Single FETs, MOSFETs P Channel Mosfet, -8V, 3.7A, Sot-23; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 960 milliwatts 960 milliwatts 960 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data