onsemi 20V 1A SOT-23 MOSFET Transistor NTR1P02T1G

Description
P-CH MOSFET 20V 1A SOT-23 148mR Product overview: NTR1P02T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR1P02T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 20V 1A SOT-23 148mR Product overview: NTR1P02T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR1P02T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1A SOT-23 MOSFET Transistor
278-NTR1P02T1G
20V 1A SOT-23 MOSFET Transistor 278-NTR1P02T1G
P-CH MOSFET 20V 1A SOT-23 148mR Product overview: NTR1P02T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR1P02T1G can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 1A SOT-23 148mR Product overview: NTR1P02T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR1P02T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1G - 025820-NTR1P02T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1G
025820-NTR1P02T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1G 025820-NTR1P02T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025820-NTR1P02T1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Family Name: NTR1P02 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.5nC @ 5V Max Input Capacitance: 165pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): PMV100XPEAR; NX2301PVL; NX2301P,215; RQJ0203WGDQATL-H ; Introduction Date: November 06, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 025820-NTR1P02T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Ta)
Family Name: NTR1P02
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 2.5nC @ 5V
Max Input Capacitance: 165pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): PMV100XPEAR; NX2301PVL; NX2301P,215; RQJ0203WGDQATL-H ;
Introduction Date: November 06, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
MOSFETs - 6889143 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889143
MOSFETs 6889143
MOSFET P-Channel 20V 1A SOT23

MOSFET P-Channel 20V 1A SOT23

Supplier's Site
MOSFETs - 6889143P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889143P
MOSFETs 6889143P
MOSFET P-Channel 20V 1A SOT23

MOSFET P-Channel 20V 1A SOT23

Supplier's Site
MOSFETs - 1632689 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1632689
MOSFETs 1632689
MOSFET P-Channel 20V 1A SOT23

MOSFET P-Channel 20V 1A SOT23

Supplier's Site
Single FETs, MOSFETs - NTR1P02T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR1P02T1GOSDKR-ND
Single FETs, MOSFETs NTR1P02T1GOSDKR-ND
P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR1P02T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR1P02T1GOSTR-ND
Single FETs, MOSFETs NTR1P02T1GOSTR-ND
P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR1P02T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR1P02T1GOSCT-ND
Single FETs, MOSFETs NTR1P02T1GOSCT-ND
P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTR1P02T1G
Triode/MOS Tube/Transistor >> MOSFETs NTR1P02T1G
20V 1A 400mW 180mΩ@10V,1.5A 2.3V@250uA P Channel SOT-23 MOSFETs ROHS

20V 1A 400mW 180mΩ@10V,1.5A 2.3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR1P02T1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR1P02T1G
Single FETs, MOSFETs NTR1P02T1G
MOSFET P-CH 20V 1A SOT23-3

MOSFET P-CH 20V 1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR1P02T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR1P02T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR1P02T1G
MOSFET P-CH 20V 1A SOT23-3

MOSFET P-CH 20V 1A SOT23-3

Supplier's Site
P Channel Mosfet, -20V, 1A, Sot-23; Channel Type Onsemi - 10N9587 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1A, Sot-23; Channel Type Onsemi
10N9587
P Channel Mosfet, -20V, 1A, Sot-23; Channel Type Onsemi 10N9587
P CHANNEL MOSFET, -20V, 1A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 1A, Sot-23, Full Reel; Channel Type Onsemi - 45J2173 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1A, Sot-23, Full Reel; Channel Type Onsemi
45J2173
P Channel Mosfet, -20V, 1A, Sot-23, Full Reel; Channel Type Onsemi 45J2173
P CHANNEL MOSFET, -20V, 1A, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1A, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTR1P02T1G 025820-NTR1P02T1G 6889143 6889143P NTR1P02T1GOSDKR-ND NTR1P02T1G NTR1P02T1G NTR1P02T1G 10N9587
Product Name 20V 1A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1G MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -20V, 1A, Sot-23; Channel Type Onsemi
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts 20 volts
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details