onsemi Single FETs, MOSFETs NTR1P02LT3G

Description
P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTR1P02LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR1P02LT3GOSTR-ND
Single FETs, MOSFETs NTR1P02LT3GOSTR-ND
P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR1P02LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR1P02LT3GOSDKR-ND
Single FETs, MOSFETs NTR1P02LT3GOSDKR-ND
P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR1P02LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR1P02LT3GOSCT-ND
Single FETs, MOSFETs NTR1P02LT3GOSCT-ND
P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 8080060P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8080060P
MOSFETs 8080060P
NTR1P02LT3G, PFET SOT23 20V 1A 180MOHM

NTR1P02LT3G, PFET SOT23 20V 1A 180MOHM

Supplier's Site
MOSFETs - 8080060 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8080060
MOSFETs 8080060
NTR1P02LT3G, PFET SOT23 20V 1A 180MOHM

NTR1P02LT3G, PFET SOT23 20V 1A 180MOHM

Supplier's Site
MOSFETs - 1630800 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1630800
MOSFETs 1630800
NTR1P02LT3G, PFET SOT23 20V 1A 180MOHM

NTR1P02LT3G, PFET SOT23 20V 1A 180MOHM

Supplier's Site
Singapore, Singapore
P-Channel -20V 1.3A SOT-23 MOSFET Transistor
278-NTR1P02LT3G
P-Channel -20V 1.3A SOT-23 MOSFET Transistor 278-NTR1P02LT3G
P-Channel JFET -20V, 1.3A, 220mΩ, SOT-23 Product overview: NTR1P02LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1.3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR1P02LT3G can be used for catalog matching and distributor lookup.

P-Channel JFET -20V, 1.3A, 220mΩ, SOT-23 Product overview: NTR1P02LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1.3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR1P02LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT3G - 1084003-NTR1P02LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT3G
1084003-NTR1P02LT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT3G 1084003-NTR1P02LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1084003-NTR1P02LT3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 5.5nC @ 4V Max Input Capacitance: 225pF @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 220 mOhm @ 750mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084003-NTR1P02LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 5.5nC @ 4V
Max Input Capacitance: 225pF @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 220 mOhm @ 750mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTR1P02LT3G
Triode/MOS Tube/Transistor >> MOSFETs NTR1P02LT3G
20V 1.3A 220mΩ@750mA,4.5V 400mW 1.25V@250uA P Channel SOT-23 MOSFETs ROHS

20V 1.3A 220mΩ@750mA,4.5V 400mW 1.25V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET SOT23 20V .160R

MOSFET PFET SOT23 20V .160R

Buy Now Datasheet
Single FETs, MOSFETs - NTR1P02LT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR1P02LT3G
Single FETs, MOSFETs NTR1P02LT3G
MOSFET P-CH 20V 1.3A SOT23-3

MOSFET P-CH 20V 1.3A SOT23-3

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -1.3A, Sot-23-3; Transistor Polarity Onsemi - 81Y7054 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -1.3A, Sot-23-3; Transistor Polarity Onsemi
81Y7054
Mosfet, P Channel, -20V, -1.3A, Sot-23-3; Transistor Polarity Onsemi 81Y7054
MOSFET, P CHANNEL, -20V, -1.3A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -1.3A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 1.3A Sot-23, Full Reel; Channel Type Onsemi - 05R9179 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.3A Sot-23, Full Reel; Channel Type Onsemi
05R9179
P Channel Mosfet, -20V, 1.3A Sot-23, Full Reel; Channel Type Onsemi 05R9179
P CHANNEL MOSFET, -20V, 1.3A SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:400mW RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.3A SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:400mW RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR1P02LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR1P02LT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR1P02LT3G
MOSFET P-CH 20V 1.3A SOT23-3

MOSFET P-CH 20V 1.3A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTR1P02LT3GOSTR-ND 8080060P 8080060 278-NTR1P02LT3G 1084003-NTR1P02LT3G NTR1P02LT3G NTR1P02LT3G NTR1P02LT3G 81Y7054 05R9179 NTR1P02LT3G
Product Name Single FETs, MOSFETs MOSFETs MOSFETs P-Channel -20V 1.3A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02LT3G Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P Channel, -20V, -1.3A, Sot-23-3; Transistor Polarity Onsemi P Channel Mosfet, -20V, 1.3A Sot-23, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data