Manufacturer: ON Semiconductor
Win Source Part Number: 209365-NTQD6968NR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.39W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.2A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 630pF @ 16V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 20V 6.2A 1.39W Surface Mount 8-TSSOP
Power MOSFET 20V 7A 22 mOhm Dual N-Channel TSSOP8, TSSOP 8 LEAD 3.0x4.4x1.1 mm, 4000-REEL Product overview: NTQD6968NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 7A, 22 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTQD6968NR2G can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 6.2A 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 209365-NTQD6968NR2G | NTQD6968NR2GOS-ND | 289-NTQD6968NR2G | NTQD6968NR2G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTQD6968NR2G | FET, MOSFET Arrays | N-Channel Dual 20V 7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | |||
| PD | 1390 milliwatts | 1390 milliwatts |