onsemi N-Channel Dual 6.2A 20V MOSFET Transistor NTQD6968NR2

Description
6.2A, 20V, 0.03ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, PLASTIC, CASE 948S-01, TSSOP-8 Product overview: NTQD6968NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 6.2A, 20V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 6.2A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTQD6968NR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.2A, 20V, 0.03ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, PLASTIC, CASE 948S-01, TSSOP-8 Product overview: NTQD6968NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 6.2A, 20V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 6.2A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTQD6968NR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 6.2A 20V MOSFET Transistor
289-NTQD6968NR2
N-Channel Dual 6.2A 20V MOSFET Transistor 289-NTQD6968NR2
6.2A, 20V, 0.03ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, PLASTIC, CASE 948S-01, TSSOP-8 Product overview: NTQD6968NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 6.2A, 20V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 6.2A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTQD6968NR2 can be used for catalog matching and distributor lookup.

6.2A, 20V, 0.03ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, PLASTIC, CASE 948S-01, TSSOP-8 Product overview: NTQD6968NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 6.2A, 20V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 6.2A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTQD6968NR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTQD6968NR2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTQD6968NR2-ND
FET, MOSFET Arrays NTQD6968NR2-ND
Mosfet Array 2 N-Channel (Dual) 20V 6.2A 1.39W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 6.2A 1.39W Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTQD6968NR2 - 120636-NTQD6968NR2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTQD6968NR2
120636-NTQD6968NR2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTQD6968NR2 120636-NTQD6968NR2
Manufacturer: ON Semiconductor Win Source Part Number: 120636-NTQD6968NR2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.39W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 630pF @ 16V Maximum Rds On at Id,Vgs: 22 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 120636-NTQD6968NR2
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.39W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.2A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 630pF @ 16V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTQD6968NR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTQD6968NR2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTQD6968NR2
MOSFET 2N-CH 20V 6.2A 8TSSOP

MOSFET 2N-CH 20V 6.2A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTQD6968NR2 NTQD6968NR2-ND 120636-NTQD6968NR2 NTQD6968NR2
Product Name N-Channel Dual 6.2A 20V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTQD6968NR2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 1390 milliwatts 1390 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
FET, MOSFET Arrays - AUIRF7379QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers