onsemi FET, MOSFET Arrays NTQD6866R2G

Description
Mosfet Array 2 N-Channel (Dual) 20V 4.7A 940mW Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 4.7A 940mW Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTQD6866R2GOS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTQD6866R2GOS-ND
FET, MOSFET Arrays NTQD6866R2GOS-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.7A 940mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 4.7A 940mW Surface Mount 8-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTQD6866R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTQD6866R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTQD6866R2G
MOSFET 2N-CH 20V 4.7A 8TSSOP

MOSFET 2N-CH 20V 4.7A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NTQD6866R2GOS-ND NTQD6866R2G
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers