onsemi Single FETs, MOSFETs NTPF360N80S3Z

Description
N-Channel 800V 13A (Tc) 31W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 800V 13A (Tc) 31W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTPF360N80S3Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTPF360N80S3Z-ND
Single FETs, MOSFETs 488-NTPF360N80S3Z-ND
N-Channel 800V 13A (Tc) 31W (Tc) Through Hole TO-220FP

N-Channel 800V 13A (Tc) 31W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353994-NTPF360N80S3Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353994-NTPF360N80S3Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353994-NTPF360N80S3Z
Win Source Part Number: 1353994-NTPF360N80S3 Z Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: onsemi Series: SuperFET® III Package: Tube Product Status: Not For New Designs Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Base Product Number: NTPF360 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 360mOhm @ 6.5A, 10V Vgs(th) (Max) @ Id: 3.8V @ 300µA Gate Charge (Qg) (Max) @ Vgs: 25.3 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1143 pF @ 400 V Power Dissipation (Max): 31W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353994-NTPF360N80S3Z
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: onsemi
Series: SuperFET® III
Package: Tube
Product Status: Not For New Designs
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Base Product Number: NTPF360
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 360mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 300µA
Gate Charge (Qg) (Max) @ Vgs: 25.3 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1143 pF @ 400 V
Power Dissipation (Max): 31W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 13 A MOSFET Transistor
278-NTPF360N80S3Z
N-Channel 800 V 13 A MOSFET Transistor 278-NTPF360N80S3Z
MOSFET - Power, N-Channel, SUPERFET® III, 800 V, 13 A, 360 mΩ, TO-220F, 1000-TUBE Product overview: NTPF360N80S3Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF360N80S3Z can be used for catalog matching and distributor lookup.

MOSFET - Power, N-Channel, SUPERFET® III, 800 V, 13 A, 360 mΩ, TO-220F, 1000-TUBE Product overview: NTPF360N80S3Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF360N80S3Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2052505 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052505
MOSFETs 2052505
ON Semiconductor NTPF360N80S3Z

ON Semiconductor NTPF360N80S3Z

Supplier's Site
MOSFETs - 2052506P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052506P
MOSFETs 2052506P
ON Semiconductor NTPF360N80S3Z

ON Semiconductor NTPF360N80S3Z

Supplier's Site
MOSFETs - 2052506 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052506
MOSFETs 2052506
ON Semiconductor NTPF360N80S3Z

ON Semiconductor NTPF360N80S3Z

Supplier's Site
Mosfet, N-Ch, 800V, 13A, To-220Fp Rohs Compliant Onsemi - 82AH7662 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 13A, To-220Fp Rohs Compliant Onsemi
82AH7662
Mosfet, N-Ch, 800V, 13A, To-220Fp Rohs Compliant Onsemi 82AH7662
MOSFET, N-CH, 800V, 13A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 13A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NTPF360N80S3Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTPF360N80S3Z
Single FETs, MOSFETs NTPF360N80S3Z
MOSFET N-CH 800V 13A TO220FP

MOSFET N-CH 800V 13A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTPF360N80S3Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTPF360N80S3Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTPF360N80S3Z
MOSFET N-CH 800V 13A TO220FP

MOSFET N-CH 800V 13A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTPF360N80S3Z-ND 1353994-NTPF360N80S3Z 278-NTPF360N80S3Z 2052505 2052506P 82AH7662 NTPF360N80S3Z NTPF360N80S3Z
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 800 V 13 A MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 800V, 13A, To-220Fp Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; To-220f TO-220; TO-220 TO-3; TO-220 TO-220; TO-220-3 Full Pack 10V
PD 31000 milliwatts 31000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material Si MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data