N-Channel 650V 10A (Tj) 26W (Tc) Through Hole TO-220FP
POWER MOSFET, N-CHANNEL, SUPERFE
POWER MOSFET, N-CHANNEL, SUPERFE
MOSFET, N-CH, 650V, 10A, TO-220FP ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2296500 | 488-NTPF360N65S3H-ND | NTPF360N65S3H | NTPF360N65S3H | 50AJ5908 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 650V, 10A, To-220Fp Rohs Compliant Onsemi |
| Package Type | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 650 volts |