onsemi Single FETs, MOSFETs NTPF190N65S3HF

Description
N-Channel 650V 20A (Tc) 36W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 650V 20A (Tc) 36W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTPF190N65S3HF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTPF190N65S3HF-ND
Single FETs, MOSFETs NTPF190N65S3HF-ND
N-Channel 650V 20A (Tc) 36W (Tc) Through Hole TO-220FP

N-Channel 650V 20A (Tc) 36W (Tc) Through Hole TO-220FP

Buy Now Datasheet
MOSFETs - 1890401 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890401
MOSFETs 1890401
onsemi NTPF190N65S3HF MOSFET

onsemi NTPF190N65S3HF MOSFET

Supplier's Site
MOSFETs - 1890264 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890264
MOSFETs 1890264
onsemi NTPF190N65S3HF MOSFET

onsemi NTPF190N65S3HF MOSFET

Supplier's Site
MOSFETs - 1890401P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890401P
MOSFETs 1890401P
onsemi NTPF190N65S3HF MOSFET

onsemi NTPF190N65S3HF MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325406-NTPF190N65S3HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325406-NTPF190N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325406-NTPF190N65S3HF
Manufacturer: onsemi Win Source Part Number: 1325406-NTPF190N65S3 HF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1,000 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 5V @ 430µA Power Dissipation (Max): 36W (Tc) Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: NTPF190 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325406-NTPF190N65S3HF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 1,000
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 5V @ 430µA
Power Dissipation (Max): 36W (Tc)
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: NTPF190
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 20 A MOSFET Transistor
278-NTPF190N65S3HF
N-Channel 650 V 20 A MOSFET Transistor 278-NTPF190N65S3HF
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 20 A, 190 mΩ, TO-220F, 1000-TUBE Product overview: NTPF190N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF190N65S3HF can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 20 A, 190 mΩ, TO-220F, 1000-TUBE Product overview: NTPF190N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF190N65S3HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 20A, To-220Fp; Transistor Polarity Onsemi - 99AC9412 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 20A, To-220Fp; Transistor Polarity Onsemi
99AC9412
Mosfet, N-Ch, 650V, 20A, To-220Fp; Transistor Polarity Onsemi 99AC9412
MOSFET, N-CH, 650V, 20A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.152ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 20A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.152ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTPF190N65S3HF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTPF190N65S3HF
Single FETs, MOSFETs NTPF190N65S3HF
MOSFET N-CH 650V 20A TO220FP

MOSFET N-CH 650V 20A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTPF190N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTPF190N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTPF190N65S3HF
MOSFET N-CH 650V 20A TO220FP

MOSFET N-CH 650V 20A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V FRFET 190M

MOSFET SUPERFET3 650V FRFET 190M

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTPF190N65S3HF-ND 1890401 1890401P 1325406-NTPF190N65S3HF 278-NTPF190N65S3HF 99AC9412 NTPF190N65S3HF NTPF190N65S3HF NTPF190N65S3HF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 20 A MOSFET Transistor Mosfet, N-Ch, 650V, 20A, To-220Fp; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 36000 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data