onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTPF082N65S3F

Description
Win Source Part Number: 1082910-NTPF082N65S3 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 48W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTPF082N65S3FOS,NTPF 082N65S3F-ND Base Product Number: NTPF082 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1082910-NTPF082N65S3 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 48W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTPF082N65S3FOS,NTPF 082N65S3F-ND Base Product Number: NTPF082 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082910-NTPF082N65S3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082910-NTPF082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082910-NTPF082N65S3F
Win Source Part Number: 1082910-NTPF082N65S3 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 48W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTPF082N65S3FOS,NTPF 082N65S3F-ND Base Product Number: NTPF082 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1082910-NTPF082N65S3F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFET® III
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 48W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTPF082N65S3FOS,NTPF082N65S3F-ND
Base Product Number: NTPF082
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 1784258 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784258
MOSFETs 1784258
SUPERFET3 650V TO220F PKG

SUPERFET3 650V TO220F PKG

Supplier's Site
MOSFETs - 1784602 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784602
MOSFETs 1784602
SUPERFET3 650V TO220F PKG

SUPERFET3 650V TO220F PKG

Supplier's Site
MOSFETs - 1784602P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784602P
MOSFETs 1784602P
SUPERFET3 650V TO220F PKG

SUPERFET3 650V TO220F PKG

Supplier's Site
Singapore, Singapore
N-Channel 650 V 40 A MOSFET Transistor
278-NTPF082N65S3F
N-Channel 650 V 40 A MOSFET Transistor 278-NTPF082N65S3F
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 40 A, 82 mΩ, TO-220F, 1000-TUBE Product overview: NTPF082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF082N65S3F can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 40 A, 82 mΩ, TO-220F, 1000-TUBE Product overview: NTPF082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF082N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTPF082N65S3FOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTPF082N65S3FOS-ND
Single FETs, MOSFETs NTPF082N65S3FOS-ND
N-Channel 650V 40A (Tc) 48W (Tc) Through Hole TO-220F-3

N-Channel 650V 40A (Tc) 48W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO220F PKG

MOSFET SUPERFET3 650V TO220F PKG

Buy Now Datasheet
Single FETs, MOSFETs - NTPF082N65S3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTPF082N65S3F
Single FETs, MOSFETs NTPF082N65S3F
MOSFET N-CH 650V 40A TO220F

MOSFET N-CH 650V 40A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTPF082N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTPF082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTPF082N65S3F
MOSFET N-CH 650V 40A TO220F

MOSFET N-CH 650V 40A TO220F

Supplier's Site
Mosfet, N-Ch, 650V, 40A, To-220; Transistor Polarity Onsemi - 62AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 40A, To-220; Transistor Polarity Onsemi
62AC7362
Mosfet, N-Ch, 650V, 40A, To-220; Transistor Polarity Onsemi 62AC7362
MOSFET, N-CH, 650V, 40A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 650V, 40A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1082910-NTPF082N65S3F 1784258 1784602P 278-NTPF082N65S3F NTPF082N65S3FOS-ND NTPF082N65S3F NTPF082N65S3F NTPF082N65S3F 62AC7362
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs N-Channel 650 V 40 A MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 40A, To-220; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 48000 milliwatts 48000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4010-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers