onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP90N02G NTP90N02G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084000-NTP90N02G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 90A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2120pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084000-NTP90N02G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 90A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2120pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP90N02G - 1084000-NTP90N02G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP90N02G
1084000-NTP90N02G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP90N02G 1084000-NTP90N02G
Manufacturer: ON Semiconductor Win Source Part Number: 1084000-NTP90N02G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 90A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 2120pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084000-NTP90N02G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 90A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 2120pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 90A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NTP90N02GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP90N02GOS-ND
Single FETs, MOSFETs NTP90N02GOS-ND
N-Channel 24V 90A (Ta) 85W (Tc) Through Hole TO-220

N-Channel 24V 90A (Ta) 85W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
TO-220 MOSFET Transistor
278-NTP90N02G
TO-220 MOSFET Transistor 278-NTP90N02G
Power MOSFET 90 Amps, 24 Volts, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP90N02G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP90N02G can be used for catalog matching and distributor lookup.

Power MOSFET 90 Amps, 24 Volts, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP90N02G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP90N02G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP90N02G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP90N02G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP90N02G
MOSFET N-CH 24V 90A TO220AB

MOSFET N-CH 24V 90A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1084000-NTP90N02G NTP90N02GOS-ND 278-NTP90N02G NTP90N02G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP90N02G Single FETs, MOSFETs TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 24 volts
PD 85000 milliwatts 85000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products