N-Channel 28V 85A (Tc) 80W (Tc) Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 887812-NTP85N03
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 28 V 85A (Tc) 80W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: NTP85N
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
15A, 60V, 0.0068ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, CASE 221A-09, 3 PIN Product overview: NTP85N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.0068ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.0068ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP85N03 can be used for catalog matching and distributor lookup.
MOSFET N-CH 28V 85A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTP85N03OS-ND | 887812-NTP85N03 | 278-NTP85N03 | NTP85N03 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP85N03 | N-Channel 15A 60V 0.0068ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |