Manufacturer: ON Semiconductor
Win Source Part Number: 1083997-NTP75N06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 214W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 92nC @ 5V
Max Input Capacitance: 4370pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 37.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
N-Channel 60V 75A (Ta) 2.4W (Ta), 214W (Tj) Through Hole TO-220
MOSFET N-CH 60V 75A TO220AB
MOSFET N-CH 60V 75A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1083997-NTP75N06L | NTP75N06LOS-ND | NTP75N06L | NTP75N06L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP75N06L | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 60 volts | 60 volts | ||
| PD | 2400 to 214000 milliwatts | 2400 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |