Power MOSFET 75 Amps, 60 Volts, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP75N06G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP75N06G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 007548-NTP75N06G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 214W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 4510pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 37.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
N-Channel 60V 75A (Ta) 2.4W (Ta), 214W (Tj) Through Hole TO-220
MOSFET N-CH 60V 75A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NTP75N06G | 007548-NTP75N06G | NTP75N06GOS-ND | NTP75N06G |
| Product Name | TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP75N06G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| PD | 214000 milliwatts | 2400 to 214000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |