N-Channel 25V 9.7A (Ta) 1.25W (Ta), 74.4W (Tc) Through Hole TO-220
75A, 25V, 0.013ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, CASE 221A-09, 3 PIN Product overview: NTP75N03R from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 25V, 0.013ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 25V, 0.013ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP75N03R can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083994-NTP75N03R
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 74.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 9.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 13.2nC @ 5V
Max Input Capacitance: 1333pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET N-CH 25V 9.7A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTP75N03ROS-ND | 278-NTP75N03R | 1083994-NTP75N03R | NTP75N03R |
| Product Name | Single FETs, MOSFETs | N-Channel 75A 25V 0.013ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP75N03R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |
| PD | 74400 milliwatts | 1250 to 74400 milliwatts |