onsemi Single FETs, MOSFETs NTP60N06G

Description
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTP60N06GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP60N06GOS-ND
Single FETs, MOSFETs NTP60N06GOS-ND
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Through Hole TO-220

N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 A 60 V 0.014 ohm MOSFET Transistor
278-NTP60N06G
N-Channel 60 A 60 V 0.014 ohm MOSFET Transistor 278-NTP60N06G
TRANSISTOR 60 A, 60 V, 0.014 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN, FET General Purpose Power Product overview: NTP60N06G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 A, 60 V, 0.014 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 A, 60 V, 0.014 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP60N06G can be used for catalog matching and distributor lookup.

TRANSISTOR 60 A, 60 V, 0.014 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN, FET General Purpose Power Product overview: NTP60N06G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 A, 60 V, 0.014 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 A, 60 V, 0.014 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP60N06G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP60N06G - 1083984-NTP60N06G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP60N06G
1083984-NTP60N06G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP60N06G 1083984-NTP60N06G
Manufacturer: ON Semiconductor Win Source Part Number: 1083984-NTP60N06G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 150W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 3220pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083984-NTP60N06G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 150W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 3220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP60N06G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP60N06G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP60N06G
MOSFET N-CH 60V 60A TO220AB

MOSFET N-CH 60V 60A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTP60N06GOS-ND 278-NTP60N06G 1083984-NTP60N06G NTP60N06G
Product Name Single FETs, MOSFETs N-Channel 60 A 60 V 0.014 ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP60N06G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 150000 milliwatts 2400 to 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2333491P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details