onsemi Single FETs, MOSFETs NTP5860NG

Description
N-Channel 60V 220A (Tc) 283W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 220A (Tc) 283W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTP5860NG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP5860NG-ND
Single FETs, MOSFETs NTP5860NG-ND
N-Channel 60V 220A (Tc) 283W (Tc) Through Hole TO-220

N-Channel 60V 220A (Tc) 283W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 220A TO-220 MOSFET Transistor
278-NTP5860NG
N-Channel 60V 220A TO-220 MOSFET Transistor 278-NTP5860NG
Single N-Channel Power MOSFET 60V, 220A, 3.0mΩ G, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP5860NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 220A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 220A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5860NG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 220A, 3.0mΩ G, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP5860NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 220A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 220A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5860NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5860NG - 1083978-NTP5860NG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5860NG
1083978-NTP5860NG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5860NG 1083978-NTP5860NG
Manufacturer: ON Semiconductor Win Source Part Number: 1083978-NTP5860NG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 283W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 220A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 10760pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083978-NTP5860NG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 283W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 220A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 10760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP5860NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP5860NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP5860NG
MOSFET N-CH 60V 220A TO220AB

MOSFET N-CH 60V 220A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET TO220 60V 2.5A 300

MOSFET NFET TO220 60V 2.5A 300

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTP5860NG-ND 278-NTP5860NG 1083978-NTP5860NG NTP5860NG NTP5860NG
Product Name Single FETs, MOSFETs N-Channel 60V 220A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5860NG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 283000 milliwatts 283000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers