onsemi N-Channel 40V 167A 4.5 mOhm MOSFET Transistor NTP5404NRG

Description
Power MOSFET 40V 167A 4.5 mOhm Single N-Channel TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP5404NRG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 167A, 4.5 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 167A, 4.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5404NRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 40V 167A 4.5 mOhm Single N-Channel TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP5404NRG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 167A, 4.5 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 167A, 4.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5404NRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 167A 4.5 mOhm MOSFET Transistor
278-NTP5404NRG
N-Channel 40V 167A 4.5 mOhm MOSFET Transistor 278-NTP5404NRG
Power MOSFET 40V 167A 4.5 mOhm Single N-Channel TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP5404NRG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 167A, 4.5 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 167A, 4.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5404NRG can be used for catalog matching and distributor lookup.

Power MOSFET 40V 167A 4.5 mOhm Single N-Channel TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP5404NRG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 167A, 4.5 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 167A, 4.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5404NRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTP5404NRG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP5404NRG-ND
Single FETs, MOSFETs NTP5404NRG-ND
N-Channel 40V 24A (Ta), 167A (Tc) 5.4W (Ta), 254W (Tc) Through Hole TO-220

N-Channel 40V 24A (Ta), 167A (Tc) 5.4W (Ta), 254W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5404NRG - 209362-NTP5404NRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5404NRG
209362-NTP5404NRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5404NRG 209362-NTP5404NRG
Manufacturer: ON Semiconductor Win Source Part Number: 209362-NTP5404NRG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta), 254W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 24A (Ta), 167A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 125nC @ 10V Max Input Capacitance: 7000pF @ 32V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209362-NTP5404NRG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 254W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 24A (Ta), 167A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 125nC @ 10V
Max Input Capacitance: 7000pF @ 32V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP5404NRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP5404NRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP5404NRG
MOSFET N-CH 40V 24A/167A TO220AB

MOSFET N-CH 40V 24A/167A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTP5404NRG NTP5404NRG-ND 209362-NTP5404NRG NTP5404NRG
Product Name N-Channel 40V 167A 4.5 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5404NRG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 254000 milliwatts 5400 to 254000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data