onsemi N-Channel 150 V 37 A 50 mOhm MOSFET Transistor NTP35N15G

Description
150 V, 37 A, 50 mOhm Single N-Channel Power MOSFET, TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP35N15G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150 V, 37 A, 50 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 V, 37 A, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP35N15G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150 V, 37 A, 50 mOhm Single N-Channel Power MOSFET, TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP35N15G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150 V, 37 A, 50 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 V, 37 A, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP35N15G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 150 V 37 A 50 mOhm MOSFET Transistor
278-NTP35N15G
N-Channel 150 V 37 A 50 mOhm MOSFET Transistor 278-NTP35N15G
150 V, 37 A, 50 mOhm Single N-Channel Power MOSFET, TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP35N15G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150 V, 37 A, 50 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 V, 37 A, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP35N15G can be used for catalog matching and distributor lookup.

150 V, 37 A, 50 mOhm Single N-Channel Power MOSFET, TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP35N15G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150 V, 37 A, 50 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 V, 37 A, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP35N15G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTP35N15G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP35N15G-ND
Single FETs, MOSFETs NTP35N15G-ND
N-Channel 150V 37A (Ta) 2W (Ta), 178W (Tj) Through Hole TO-220

N-Channel 150V 37A (Ta) 2W (Ta), 178W (Tj) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP35N15G - 209361-NTP35N15G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP35N15G
209361-NTP35N15G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP35N15G 209361-NTP35N15G
Manufacturer: ON Semiconductor Win Source Part Number: 209361-NTP35N15G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 178W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 37A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 18.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209361-NTP35N15G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 178W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 37A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 3200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 18.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP35N15G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP35N15G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP35N15G
MOSFET N-CH 150V 37A TO220AB

MOSFET N-CH 150V 37A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTP35N15G NTP35N15G-ND 209361-NTP35N15G NTP35N15G
Product Name N-Channel 150 V 37 A 50 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP35N15G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 178000 milliwatts 2000 to 178000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details