N-Channel 60V 15A (Tc) 48.4W (Tc) Through Hole TO-220
N-Channel Power MOSFET, 60V, 15A, TO-220 Product overview: NTP18N06G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP18N06G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083962-NTP18N06G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
MOSFET N-CH 60V 15A TO220AB
TRANSISTOR; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | NTP18N06GOS-ND | 278-NTP18N06G | 1083962-NTP18N06G | NTP18N06G | 18726170 |
| Product Name | Single FETs, MOSFETs | N-Channel 60V 15A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP18N06G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | ||
| PD | 48400 milliwatts | 48400 milliwatts |