onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP125N02RG NTP125N02RG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083958-NTP125N02RG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.98W (Ta), 113.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 15.9A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 3440pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083958-NTP125N02RG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.98W (Ta), 113.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 15.9A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 3440pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP125N02RG - 1083958-NTP125N02RG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP125N02RG
1083958-NTP125N02RG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP125N02RG 1083958-NTP125N02RG
Manufacturer: ON Semiconductor Win Source Part Number: 1083958-NTP125N02RG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.98W (Ta), 113.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 15.9A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 3440pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083958-NTP125N02RG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.98W (Ta), 113.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 15.9A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 3440pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NTP125N02RGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP125N02RGOS-ND
Single FETs, MOSFETs NTP125N02RGOS-ND
N-Channel 24V 15.9A (Ta) 1.98W (Ta), 113.6W (Tc) Through Hole TO-220

N-Channel 24V 15.9A (Ta) 1.98W (Ta), 113.6W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel TO-220 MOSFET Transistor
278-NTP125N02RG
N-Channel TO-220 MOSFET Transistor 278-NTP125N02RG
Power MOSFET 125 Amps, 24 Volts, N-channel D2PAK and TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP125N02RG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP125N02RG can be used for catalog matching and distributor lookup.

Power MOSFET 125 Amps, 24 Volts, N-channel D2PAK and TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP125N02RG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP125N02RG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP125N02RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP125N02RG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP125N02RG
MOSFET N-CH 24V 15.9A TO220AB

MOSFET N-CH 24V 15.9A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1083958-NTP125N02RG NTP125N02RGOS-ND 278-NTP125N02RG NTP125N02RG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP125N02RG Single FETs, MOSFETs N-Channel TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 24 volts
PD 1980 to 113600 milliwatts 113600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details