N-Channel 650V 30A (Tc) 240W (Tc) Through Hole TO-220-3
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-220, 800-TUBE Product overview: NTP110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP110N65S3HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1119067-NTP110N65S3H
Category: Discrete Semiconductor Products>Transistors
Series: FRFET®, SuperFET® III
Package: Bulk
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 5V @ 740µA
Power Dissipation (Max): 240W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2635 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTP110N65S3HF-ND,NTP
Base Product Number: NTP110
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET SUPERFET3 650V FRFET,110M
MOSFET N-CH 650V 30A TO220-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1861355 | 1861355P | NTP110N65S3HFOS-ND | 278-NTP110N65S3HF | 1119067-NTP110N65S3HF | NTP110N65S3HF | NTP110N65S3HF |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | N-Channel 650 V 30 A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Package Type | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 |