N-Channel 650V 36A (Tc) 272W (Tc) Through Hole TO-220-3
MOSFET N-CH 650V 36A TO220-3
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES
MOSFET N-CH 650V 36A TO220-3
MOSFET FRFET 650 V 65 A 95 mOhm TO-220
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTP095N65S3HFOS-ND | 1952516 | 1952516P | NTP095N65S3HF | 39AH9070 | NTP095N65S3HF | NTP095N65S3HF |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single Mosfet Transistors Rohs Compliant Onsemi | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| Number of units in IC | 1 | ||||||
| Packing Method | Tube; Tube |