onsemi Single FETs, MOSFETs NTP095N65S3H

Description
N-Channel 650V 30A (Tc) 208W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 30A (Tc) 208W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTP095N65S3H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTP095N65S3H-ND
Single FETs, MOSFETs 488-NTP095N65S3H-ND
N-Channel 650V 30A (Tc) 208W (Tc) Through Hole TO-220-3

N-Channel 650V 30A (Tc) 208W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP095N65S3H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP095N65S3H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP095N65S3H
POWER MOSFET, N-CHANNEL, SUPERFE

POWER MOSFET, N-CHANNEL, SUPERFE

Supplier's Site
Mosfet, N-Ch, 650V, 30A, To-220 Rohs Compliant Onsemi - 32AJ8456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, To-220 Rohs Compliant Onsemi
32AJ8456
Mosfet, N-Ch, 650V, 30A, To-220 Rohs Compliant Onsemi 32AJ8456
MOSFET, N-CH, 650V, 30A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 30A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTP095N65S3H-ND NTP095N65S3H 32AJ8456
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 30A, To-220 Rohs Compliant Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details