N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-220-3
MOSFET, N-CH, 650V, 40A, 150DEG C, 313W ROHS COMPLIANT: YES
MOSFET N-CH 650V 40A TO220-3
MOSFET N-CH 650V 40A TO220-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2148910 | 2148911P | 488-NTP082N65S3HF-ND | 12AJ7260 | NTP082N65S3HF | NTP082N65S3HF |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 40A, 150Deg C, 313W Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | Si | MOSFET (Metal Oxide) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Package Type | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | |
| Number of units in IC | 1 |