onsemi Single FETs, MOSFETs NTP067N65S3H

Description
N-Channel 650V 40A (Tc) 266W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 40A (Tc) 266W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTP067N65S3H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTP067N65S3H-ND
Single FETs, MOSFETs 488-NTP067N65S3H-ND
N-Channel 650V 40A (Tc) 266W (Tc) Through Hole TO-220-3

N-Channel 650V 40A (Tc) 266W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 2216742P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216742P
MOSFETs 2216742P
ON Semiconductor NTP067N65S3H

ON Semiconductor NTP067N65S3H

Supplier's Site
MOSFETs - 2216741 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216741
MOSFETs 2216741
ON Semiconductor NTP067N65S3H

ON Semiconductor NTP067N65S3H

Supplier's Site
MOSFETs - 2216742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216742
MOSFETs 2216742
ON Semiconductor NTP067N65S3H

ON Semiconductor NTP067N65S3H

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP067N65S3H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP067N65S3H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP067N65S3H
POWER MOSFET, N-CHANNEL, SUPERFE

POWER MOSFET, N-CHANNEL, SUPERFE

Supplier's Site
Mosfet, N-Ch, 650V, 40A, To-220 Rohs Compliant Onsemi - 32AJ8455 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 40A, To-220 Rohs Compliant Onsemi
32AJ8455
Mosfet, N-Ch, 650V, 40A, To-220 Rohs Compliant Onsemi 32AJ8455
MOSFET, N-CH, 650V, 40A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 40A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTP067N65S3H-ND 2216742P NTP067N65S3H 32AJ8455
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 40A, To-220 Rohs Compliant Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers