Win Source Part Number: 1354481-NTP055N65S3H
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: onsemi
Series: SuperFET® III
Package: Tube
Product Status: Not For New Designs
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Base Product Number: NTP055
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 55mOhm @ 23.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 4.8mA
Gate Charge (Qg) (Max) @ Vgs: 96 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 4305 pF @ 400 V
Power Dissipation (Max): 305W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
N-Channel 650V 47A (Tc) 305W (Tc) Through Hole TO-220-3
Power MOSFET, N-Channel, SUPERFET® III, FAST, 650 V, 47 A, 55 mΩ, TO-220 MOSFET - Power, N‐Channel, SUPERFET®? III, FAST, 800-TUBE Product overview: NTP055N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 47 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 47 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP055N65S3H can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 47A TO220-3
MOSFET N-CH 650V 47A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1354481-NTP055N65S3H | 488-NTP055N65S3H-ND | 278-NTP055N65S3H | NTP055N65S3H | NTP055N65S3H |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | N-Channel 650 V 47 A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 305000 milliwatts | 305000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |