Win Source Part Number: 1349400-NTNS4C69NTCG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Power Dissipation (Max): 178mW (Ta)
Mounting Type: Surface Mount
Package / Case: 3-XFDFN
Supplier Device Package: SOT-883 (XDFN3) (1x0.6)
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Current - Continuous Drain (Id) @ 25°C: 1A (Ta)
Rds On (Max) @ Id, Vgs: 155mOhm @ 300mA, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 10µA
Gate Charge (Qg) (Max) @ Vgs: 0.9 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 75 pF @ 15 V
MOSFET, Single N−Channel Small Signal MOSFET, 30V, 1000mA, 155mΩ, 8000-REEL Product overview: NTNS4C69NTCG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1000mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1000mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS4C69NTCG can be used for catalog matching and distributor lookup.
N-Channel 30V 1A (Ta) 178mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)
MOSFET N-CH SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1349400-NTNS4C69NTCG | 278-NTNS4C69NTCG | 488-NTNS4C69NTCGTR-ND | NTNS4C69NTCG | NTNS4C69NTCG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 30V 1000mA MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 178 milliwatts | 178 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | 3-XFDFN | 3-XFDFN | 3-XFDFN |