Manufacturer: ON Semiconductor
Win Source Part Number: 209359-NTNS3A65PZT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 155mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-883 (XDFN3) (1x0.6)
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 281mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1.1nC @ 4.5V
Max Input Capacitance: 44pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Single P Channel Small Signal MOSFET -20V,- 281mA, 1.3Ω, xDFN3 1X0.6, 0.35P, 8000-REEL Product overview: NTNS3A65PZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 281mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 281mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3A65PZT5G can be used for catalog matching and distributor lookup.
P-Channel 20V 281mA (Ta) 155mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)
MOSFET P-CH 20V 281MA SOT883
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 209359-NTNS3A65PZT5G | 278-NTNS3A65PZT5G | NTNS3A65PZT5GOSTR-ND | NTNS3A65PZT5G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3A65PZT5G | P-Channel -20V 281mA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 155 milliwatts | 155 milliwatts |