onsemi N-Channel 20V 245mA 1.5 Ohm MOSFET Transistor NTNS3164NZT5G

Description
Small Signal MOSFET 20V 245mA 1.5 Ohm Single N Channel SOT883 with ESD Protection, xDFN3 1X0.6, 0.35P, 8000-REEL Product overview: NTNS3164NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 245mA, 1.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 245mA, 1.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3164NZT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal MOSFET 20V 245mA 1.5 Ohm Single N Channel SOT883 with ESD Protection, xDFN3 1X0.6, 0.35P, 8000-REEL Product overview: NTNS3164NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 245mA, 1.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 245mA, 1.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3164NZT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 245mA 1.5 Ohm MOSFET Transistor
278-NTNS3164NZT5G
N-Channel 20V 245mA 1.5 Ohm MOSFET Transistor 278-NTNS3164NZT5G
Small Signal MOSFET 20V 245mA 1.5 Ohm Single N Channel SOT883 with ESD Protection, xDFN3 1X0.6, 0.35P, 8000-REEL Product overview: NTNS3164NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 245mA, 1.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 245mA, 1.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3164NZT5G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20V 245mA 1.5 Ohm Single N Channel SOT883 with ESD Protection, xDFN3 1X0.6, 0.35P, 8000-REEL Product overview: NTNS3164NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 245mA, 1.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 245mA, 1.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3164NZT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3164NZT5G - 1083953-NTNS3164NZT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3164NZT5G
1083953-NTNS3164NZT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3164NZT5G 1083953-NTNS3164NZT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083953-NTNS3164NZT5 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 155mW (Ta) Family Name: NTNS3164NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-883 (XDFN3) (1x0.6) Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 361mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.8nC @ 4.5V Max Input Capacitance: 24pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 700 mOhm @ 200mA, 4.5V Alternative Parts (Cross-Reference): DMN2005LP4K; RV2C002UNT2L; RV2C002UNT2CL; Introduction Date: June 14, 2012 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083953-NTNS3164NZT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 155mW (Ta)
Family Name: NTNS3164NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-883 (XDFN3) (1x0.6)
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 361mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.8nC @ 4.5V
Max Input Capacitance: 24pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 700 mOhm @ 200mA, 4.5V
Alternative Parts (Cross-Reference): DMN2005LP4K; RV2C002UNT2L; RV2C002UNT2CL;
Introduction Date: June 14, 2012
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTNS3164NZT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTNS3164NZT5GOSDKR-ND
Single FETs, MOSFETs NTNS3164NZT5GOSDKR-ND
N-Channel 20V 361mA (Ta) 155mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)

N-Channel 20V 361mA (Ta) 155mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)

Buy Now Datasheet
Single FETs, MOSFETs - NTNS3164NZT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTNS3164NZT5GOSCT-ND
Single FETs, MOSFETs NTNS3164NZT5GOSCT-ND
N-Channel 20V 361mA (Ta) 155mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)

N-Channel 20V 361mA (Ta) 155mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)

Buy Now Datasheet
Single FETs, MOSFETs - NTNS3164NZT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTNS3164NZT5GOSTR-ND
Single FETs, MOSFETs NTNS3164NZT5GOSTR-ND
N-Channel 20V 361mA (Ta) 155mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)

N-Channel 20V 361mA (Ta) 155mW (Ta) Surface Mount SOT-883 (XDFN3) (1x0.6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTNS3164NZT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTNS3164NZT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTNS3164NZT5G
MOSFET N-CH 20V 361MA SOT883

MOSFET N-CH 20V 361MA SOT883

Supplier's Site
Mosfet, N-Ch, 20V, 361Ma, Sot-883; Transistor Polarity Onsemi - 13AC6214 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 361Ma, Sot-883; Transistor Polarity Onsemi
13AC6214
Mosfet, N-Ch, 20V, 361Ma, Sot-883; Transistor Polarity Onsemi 13AC6214
MOSFET, N-CH, 20V, 361MA, SOT-883; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:361mA; On Resistance Rds(on):0.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 20V, 361MA, SOT-883; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:361mA; On Resistance Rds(on):0.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 0.361A, Sot-883; Transistor Polarity Onsemi - 13AC3897 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.361A, Sot-883; Transistor Polarity Onsemi
13AC3897
Mosfet, N-Ch, 20V, 0.361A, Sot-883; Transistor Polarity Onsemi 13AC3897
MOSFET, N-CH, 20V, 0.361A, SOT-883; Transistor Polarity:N Channel; Continuous Drain Current Id:361mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.5ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.361A, SOT-883; Transistor Polarity:N Channel; Continuous Drain Current Id:361mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.5ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT883 20V 245MA 1.5

MOSFET NFET SOT883 20V 245MA 1.5

Buy Now Datasheet
Single FETs, MOSFETs - NTNS3164NZT5G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTNS3164NZT5G
Single FETs, MOSFETs NTNS3164NZT5G
MOSFET N-CH 20V 361MA SOT883

MOSFET N-CH 20V 361MA SOT883

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTNS3164NZT5G 1083953-NTNS3164NZT5G NTNS3164NZT5GOSDKR-ND NTNS3164NZT5G 13AC6214 NTNS3164NZT5G NTNS3164NZT5G
Product Name N-Channel 20V 245mA 1.5 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3164NZT5G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 361Ma, Sot-883; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
PD 155 milliwatts 155 milliwatts
Package Type SOT3; SOT-883 (XDFN3) (1x0.6) 3-XFDFN 3-XFDFN TO-3 3-XFDFN
Unlock Full Specs
to access all available technical data