onsemi Single FETs, MOSFETs NTMYS4D5N04CTWG

Description
MOSFET N-CH 40V 20A/80A 4LFPAK
Request a Quote Datasheet
Description
MOSFET N-CH 40V 20A/80A 4LFPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMYS4D5N04CTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMYS4D5N04CTWGCT-ND
Single FETs, MOSFETs 488-NTMYS4D5N04CTWGCT-ND
MOSFET N-CH 40V 20A/80A 4LFPAK

MOSFET N-CH 40V 20A/80A 4LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMYS4D5N04CTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMYS4D5N04CTWGTR-ND
Single FETs, MOSFETs 488-NTMYS4D5N04CTWGTR-ND
N-Channel 40V 20A (Ta), 80A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 20A (Ta), 80A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMYS4D5N04CTWGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMYS4D5N04CTWGDKR-ND
Single FETs, MOSFETs 488-NTMYS4D5N04CTWGDKR-ND
MOSFET N-CH 40V 20A/80A 4LFPAK

MOSFET N-CH 40V 20A/80A 4LFPAK

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMYS4D5N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMYS4D5N04CTWG
MOSFET N-CH 40V 20A/80A 4LFPAK

MOSFET N-CH 40V 20A/80A 4LFPAK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 488-NTMYS4D5N04CTWGCT-ND NTMYS4D5N04CTWG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers