MOSFET N-CH 40V 27A/110A 4LFPAK Product overview: NTMYS2D9N04CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27A, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27A, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMYS2D9N04CLTWG
MOSFET N-CH 40V 27A/110A 4LFPAK
N-Channel 40V 27A (Ta), 110A (Tc) 3.7W (Ta), 68W (Tc) Surface Mount LFPAK4 (5x6)
MOSFET N-CH 40V 27A/110A 4LFPAK
MOSFET N-CH 40V 27A/110A 4LFPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTMYS2D9N04CLTWG | 488-NTMYS2D9N04CLTWGCT-ND | NTMYS2D9N04CLTWG | NTMYS2D9N04CLTWG |
| Product Name | 40V 27A 110A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.1200 kS | |||
| PD | 68 milliwatts |