N-Channel 40V 30A (Ta), 138A (Tc) 3.9W (Ta), 83W (Tc) Surface Mount LFPAK4 (5x6)
N-Channel 40V 30A (Ta), 138A (Tc) 3.9W (Ta), 83W (Tc) Surface Mount LFPAK4 (5x6)
N-Channel 40V 30A (Ta), 138A (Tc) 3.9W (Ta), 83W (Tc) Surface Mount LFPAK4 (5x6)
MOSFET 40V 140A 2.3Ohm Single N-Channel
MOSFET N-CH 40V 30A/138A 4LFPAK
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMYS2D4N04CTWGOSCT-ND | NTMYS2D4N04CTWG | NTMYS2D4N04CTWG | 39AH9066 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single Mosfet Transistors Rohs Compliant Onsemi |
| Polarity | N-Channel |