onsemi Single FETs, MOSFETs NTMYS014N06CLTWG

Description
N-Channel 60V 12A (Ta), 36A (Tc) 3.8W (Ta), 37W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 12A (Ta), 36A (Tc) 3.8W (Ta), 37W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMYS014N06CLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS014N06CLTWGOSTR-ND
Single FETs, MOSFETs NTMYS014N06CLTWGOSTR-ND
N-Channel 60V 12A (Ta), 36A (Tc) 3.8W (Ta), 37W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 12A (Ta), 36A (Tc) 3.8W (Ta), 37W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NTMYS014N06CLTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS014N06CLTWGOSDKR-ND
Single FETs, MOSFETs NTMYS014N06CLTWGOSDKR-ND
N-Channel 60V 12A (Ta), 36A (Tc) 3.8W (Ta), 37W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 12A (Ta), 36A (Tc) 3.8W (Ta), 37W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NTMYS014N06CLTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS014N06CLTWGOSCT-ND
Single FETs, MOSFETs NTMYS014N06CLTWGOSCT-ND
N-Channel 60V 12A (Ta), 36A (Tc) 3.8W (Ta), 37W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 12A (Ta), 36A (Tc) 3.8W (Ta), 37W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 42 A MOSFET Transistor
278-NTMYS014N06CLTWG
N-Channel 60 V 42 A MOSFET Transistor 278-NTMYS014N06CLTWG
Power MOSFET 60 V, 42 A, 14.5Ω Single N-Channel, 3000-REEL Product overview: NTMYS014N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMYS014N06CLTWG can be used for catalog matching and distributor lookup.

Power MOSFET 60 V, 42 A, 14.5Ω Single N-Channel, 3000-REEL Product overview: NTMYS014N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMYS014N06CLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1349905-NTMYS014N06CLTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1349905-NTMYS014N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1349905-NTMYS014N06CLTWG
Win Source Part Number: 1349905-NTMYS014N06C LTWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 3.8W (Ta) , 37W (Tc) Mounting Type: Surface Mount Package / Case: SOT-1023, 4-LFPAK Supplier Device Package: LFPAK4 (5x6) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTMYS014 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) , 36A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 25µA Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V

Win Source Part Number: 1349905-NTMYS014N06CLTWG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 3.8W (Ta) , 37W (Tc)
Mounting Type: Surface Mount
Package / Case: SOT-1023, 4-LFPAK
Supplier Device Package: LFPAK4 (5x6)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMYS014
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta) , 36A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 25µA
Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMYS014N06CLTWG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMYS014N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMYS014N06CLTWG
MOSFET N-CH 60V 12A/36A 4LFPAK

MOSFET N-CH 60V 12A/36A 4LFPAK

Supplier's Site
MOSFET 60V 42A 14.5Ohm Single N-Channel

MOSFET 60V 42A 14.5Ohm Single N-Channel

Buy Now Datasheet
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9063 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9063
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9063
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMYS014N06CLTWGOSTR-ND 278-NTMYS014N06CLTWG 1349905-NTMYS014N06CLTWG NTMYS014N06CLTWG NTMYS014N06CLTWG 39AH9063
Product Name Single FETs, MOSFETs N-Channel 60 V 42 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single Mosfet Transistors Rohs Compliant Onsemi
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data