Manufacturer: onsemi
Win Source Part Number: 1325369-NTMTSC002N10
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 45A, 236A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 4V @ 520µA
Power Dissipation (Max): 9W, 255W (Tc)
Supplier Device Package: 8-TDFNW (8.3x8.4)
Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6305 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTMTSC002N10MCTX
Base Product Number: NTMTSC002
RoHS Status: ROHS3 Compliant
ON Semiconductor NTMTSC002N10MCTXG
ON Semiconductor NTMTSC002N10MCTXG
ON Semiconductor NTMTSC002N10MCTXG
MOSFET N-CH 100V 45A/236A 8TDFNW Product overview: NTMTSC002N10MCTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, 236A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, 236A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMTSC002N10MCTX
N-Channel 100V 45A (Ta), 236A (Tc) 9W (Ta), 255W (Tc) Surface Mount, Wettable Flank 8-TDFNW (8.3x8.4)
N-Channel 100V 45A (Ta), 236A (Tc) 9W (Ta), 255W (Tc) Surface Mount, Wettable Flank 8-TDFNW (8.3x8.4)
N-Channel 100V 45A (Ta), 236A (Tc) 9W (Ta), 255W (Tc) Surface Mount, Wettable Flank 8-TDFNW (8.3x8.4)
MOSFET, N-CH, 100V, 236A, 175DEG C, 255W ROHS COMPLIANT: YES
MOSFET N-CH 100V 45A/236A 8TDFNW
MOSFET N-CH 100V 45A/236A 8TDFNW
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1325369-NTMTSC002N10MCTXG | 2148905P | 2148904 | 278-NTMTSC002N10MCTXG | 488-NTMTSC002N10MCTXGTR-ND | 12AJ7256 | NTMTSC002N10MCTXG | NTMTSC002N10MCTXG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFETs | MOSFETs | 100V 45A 236A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 236A, 175Deg C, 255W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 9000 to 255000 milliwatts | 255 milliwatts | 9000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; 8-PowerTDFN | TDFN | Tdfnw8 | Tape & Reel (TR) | 8-PowerTDFN | TO-3 | 8-PowerTDFN | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |