onsemi 40V 65A 420A MOSFET Transistor NTMTS0D7N04CTXG

Description
MOSFET N-CH 40V 65A/420A 8DFNW Product overview: NTMTS0D7N04CTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 65A, 420A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 65A, 420A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMTS0D7N04CTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 65A/420A 8DFNW Product overview: NTMTS0D7N04CTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 65A, 420A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 65A, 420A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMTS0D7N04CTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 65A 420A MOSFET Transistor
278-NTMTS0D7N04CTXG
40V 65A 420A MOSFET Transistor 278-NTMTS0D7N04CTXG
MOSFET N-CH 40V 65A/420A 8DFNW Product overview: NTMTS0D7N04CTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 65A, 420A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 65A, 420A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMTS0D7N04CTXG can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 65A/420A 8DFNW Product overview: NTMTS0D7N04CTXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 65A, 420A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 65A, 420A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMTS0D7N04CTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325377-NTMTS0D7N04CTXG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325377-NTMTS0D7N04CTXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325377-NTMTS0D7N04CTXG
Manufacturer: onsemi Win Source Part Number: 1325377-NTMTS0D7N04C TXG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 65A, 420A (Tc) Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4.9W, 205W (Tc) Supplier Device Package: 8-DFNW (8.3x8.4) Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9230 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMTS0D7N04CTXG-ND,4 88-NTMTS0D7N04CTXGTR ,488-NTMTS0D7N04CTXG CT,488-NTMTS0D7N04CT XGDKR Base Product Number: NTMTS0 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325377-NTMTS0D7N04CTXG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 65A, 420A (Tc)
Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 4.9W, 205W (Tc)
Supplier Device Package: 8-DFNW (8.3x8.4)
Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9230 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMTS0D7N04CTXG-ND,488-NTMTS0D7N04CTXGTR,488-NTMTS0D7N04CTXGCT,488-NTMTS0D7N04CTXGDKR
Base Product Number: NTMTS0
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMTS0D7N04CTXGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTS0D7N04CTXGTR-ND
Single FETs, MOSFETs 488-NTMTS0D7N04CTXGTR-ND
N-Channel 40V 65A (Ta), 420A (Tc) 4.9W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 65A (Ta), 420A (Tc) 4.9W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMTS0D7N04CTXGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTS0D7N04CTXGCT-ND
Single FETs, MOSFETs 488-NTMTS0D7N04CTXGCT-ND
N-Channel 40V 65A (Ta), 420A (Tc) 4.9W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 65A (Ta), 420A (Tc) 4.9W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMTS0D7N04CTXGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTS0D7N04CTXGDKR-ND
Single FETs, MOSFETs 488-NTMTS0D7N04CTXGDKR-ND
N-Channel 40V 65A (Ta), 420A (Tc) 4.9W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 40V 65A (Ta), 420A (Tc) 4.9W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMTS0D7N04CTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMTS0D7N04CTXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMTS0D7N04CTXG
MOSFET N-CH 40V 65A/420A 8DFNW

MOSFET N-CH 40V 65A/420A 8DFNW

Supplier's Site
Single FETs, MOSFETs - NTMTS0D7N04CTXG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMTS0D7N04CTXG
Single FETs, MOSFETs NTMTS0D7N04CTXG
MOSFET N-CH 40V 65A/420A 8DFNW

MOSFET N-CH 40V 65A/420A 8DFNW

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET AFSM T6 40V SG NCH

MOSFET AFSM T6 40V SG NCH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMTS0D7N04CTXG 1325377-NTMTS0D7N04CTXG 488-NTMTS0D7N04CTXGTR-ND NTMTS0D7N04CTXG NTMTS0D7N04CTXG NTMTS0D7N04CTXG
Product Name 40V 65A 420A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.2000 kS
PD 205 milliwatts 4900 to 205000 milliwatts 4900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers